Win Source Part Number: 1066288-JCY-200E
Category: Circuit Protection>Electrica
Fuse Type: Cartridge
Voltage Rating - AC: 4.8 kV
Response Time: Medium Blow
Class: E
Standard Package: 1
Mounting Type: Holder
Package / Case: Cartridge, Non-Standard
Dimension: 3.000" Dia x 15.900" L (76.20mm x 403.86mm)
Alternative Parts (Cross-Reference): JCL-12R; JCL-B-12R; 23012R1C5.5W; 23012R1C5.5; 250E2CL5.5; MV055F2DAX250EJCY200
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
Current Rating (Amps): 120A
HTSUS: 8535.10.0020
Mfr: Eaton - Bussmann Electrical Division
HIGH VOLTAGE FUSE, 5500VAC, 200AMPS, 60HZ. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Radwell International | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 1066288-JCY-200E | 10689528 |
| Product Name | Circuit Protection - Electrical, Specialty Fuses | Fuse |
| Mounting | Holder |