Cooper Bussmann JCX series are fast-acting E-rated fuses. The JCX series has a fibre-tube construction for durability, and end caps of nickel plated brass to prevent corrosion. The JCX series features an open fuse indicator for troubleshooting. The range is ideal for medium voltage transformer primary protection, medium voltage feeder circuit protection, medium voltage switches and medium voltage metal-enclosed switchgear.
Current Rating = 10A
Voltage Rating = 2.75 - 8.3kV
Fuse Size = 50 x 233mm
Diameter = 50.8mm
Overall Length = 233.38mm
RS Components, Ltd. | |
---|---|
Product Category | Fuses |
Product Number | 8484298 |
Rated Voltage | 8300 volts |