The Eaton Bussmann IXL70F350 is a high-speed North American fuse designed for overcurrent protection in electrical systems. It has a voltage rating of 600V, a length of 2.047 inches, a width of 5.276 inches, a height of 0.001 inch, and weighs 0.1 pound. The fuse is non-indicating and packaged in standard form.
FUSE BOARD MOUNT 600VAC INDIC Product overview: IXL70F350 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-IXL70F350 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 155-IXL70F350 |
| Product Name | Circuit Protection Fuse |
| Approvals / Standards | RoHS |