UPS, 120V, 300W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):550VA / 300W; Input Voltage AC Max:120V; Output Voltage:120VAC; Backup Time - Full Load:3.5min; Product Range:-; Length:10.8"; Width:5.7" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 58K9725 |
| Product Name | Ups, 120V, 300W; Power Supply Approvals Eaton Tripp Lite |
| DC Output Voltage | ? to 120.0 volts |