UPS, 120V, 180W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):350VA / 180W; Input Voltage AC Max:120V; Output Voltage:120VAC; Backup Time - Full Load:2.5min; Product Range:-; Length:5"; Width:10.5" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 09J4249 |
| Product Name | Ups, 120V, 180W; Power Supply Approvals Eaton Tripp Lite |
| DC Output Voltage | ? to 120.0 volts |