Tripp Lite by Eaton Suppressors, Outlet; No. Of Outlets Eaton Tripp Lite IBAR4

Description
SUPPRESSORS, OUTLET; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:135kA; Energy Rating:3330J; Product Range:ISOBAR Series RoHS Compliant: NA
Datasheet
Description
SUPPRESSORS, OUTLET; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:135kA; Energy Rating:3330J; Product Range:ISOBAR Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suppressors, Outlet; No. Of Outlets Eaton Tripp Lite - 44F706 - Newark, An Avnet Company
Chicago, IL, United States
Suppressors, Outlet; No. Of Outlets Eaton Tripp Lite
44F706
Suppressors, Outlet; No. Of Outlets Eaton Tripp Lite 44F706
SUPPRESSORS, OUTLET; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:135kA; Energy Rating:3330J; Product Range:ISOBAR Series RoHS Compliant: NA

SUPPRESSORS, OUTLET; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:135kA; Energy Rating:3330J; Product Range:ISOBAR Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 44F706
Product Name Suppressors, Outlet; No. Of Outlets Eaton Tripp Lite
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584T6B1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685403 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 10
Outlets Type f - german schuko
View Details
International Socket Strip Table Mount - 85010290 - Interpower
Specs
Voltage 120~220~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
Outlet Strip - 00565.63.17 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details