Tripp Lite by Eaton Suppressors, Outlet; No. Of Outlets Eaton Tripp Lite IB8RM

Description
SUPPRESSORS, OUTLET; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:3.7m; Peak Surge Current:150kA; Energy Rating:3840J; Product Range:ISOBAR Series RoHS Compliant: NA
Datasheet
Description
SUPPRESSORS, OUTLET; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:3.7m; Peak Surge Current:150kA; Energy Rating:3840J; Product Range:ISOBAR Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suppressors, Outlet; No. Of Outlets Eaton Tripp Lite - 87F769 - Newark, An Avnet Company
Chicago, IL, United States
Suppressors, Outlet; No. Of Outlets Eaton Tripp Lite
87F769
Suppressors, Outlet; No. Of Outlets Eaton Tripp Lite 87F769
SUPPRESSORS, OUTLET; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:3.7m; Peak Surge Current:150kA; Energy Rating:3840J; Product Range:ISOBAR Series RoHS Compliant: NA

SUPPRESSORS, OUTLET; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:3.7m; Peak Surge Current:150kA; Energy Rating:3840J; Product Range:ISOBAR Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 87F769
Product Name Suppressors, Outlet; No. Of Outlets Eaton Tripp Lite
Number of Outlets 8
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584T6A1SRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685355 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type g - british
View Details
6-Position APS - 2 Switched, 4 Non-Switched - 85010130 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
Outlet Strip - 00565.63.17 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details