The DRV8834 is a dual-bridge motor driver capable of driving two DC motors or one bipolar stepper motor with up to 1/32-step microstepping. It operates from a 2.5 V to 10.8 V power supply and provides 1.5 A continuous, 2.2 A peak output current per H-bridge at 5 V and 25 °C. The device is available in a 24-pin VQFN package with a 4.00 mm × 4.00 mm body size and includes a PowerPAD for thermal enhancement. It features current regulation, multiple decay modes, and internal protection functions including overcurrent, short-circuit, undervoltage lockout, and overtemperature shutdown. A low-power sleep mode is provided. The device supports both STEP/DIRECTION and PHASE/ENABLE control modes. It is rated for operation from -40 °C to 85 °C and is RoHS-compliant.
2.2A Low Voltage Stepper w/ 32-step Indexer or Dual Brushed DC Motor Driver (Indexer or PH/EN Ctrl) 24-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1034173-DRV8834RGET
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 1.5A
Voltage - Load: 2.5 V to 10.8 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1 to 1/32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 24-VQFN (4x4)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.5 V to 10.8 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Bipolar Motor Driver Power MOSFET Logic 24-VQFN (4x4)
Bipolar Motor Driver Power MOSFET Logic 24-VQFN (4x4)
Bipolar Motor Driver Power MOSFET Logic 24-VQFN (4x4)
Dual H-Bridge Motor Driver, 1.5A, 2.5-11V, VQFN Product overview: DRV8834RGET from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, 1.5A, 11V, VQFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 1.5A, 11V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8834RGET can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Power MOSFET Logic 24-VQFN (4x4)
IC MTR DRV BIPLR 2.5-10.8V 24QFN
IC MTR DRV BIPLR 2.5-10.8V 24QFN
DRIVER, MOTOR, DUAL H-BRIDGE, 24VQFN; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:1.5A; Output Voltage:-; Driver Case Style:VQFN; No. of Pins:24Pins; Supply Voltage Min:2.5V; Supply Voltage Max:11V; Operating RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8834RGET | 1034173-DRV8834RGET | 296-37691-2-ND | 744-DRV8834RGET | DRV8834RGET | DRV8834RGET | DRV8834RGET | 28AH2505 |
| Product Name | DRV8834 2.2A Low Voltage Stepper w/ 32-step Indexer or Dual Brushed DC Motor Driver (Indexer or PH/EN Ctrl) | PMIC - PMIC - Motor Drivers, Controllers - DRV8834RGET | Motor Drivers, Controllers | Dual H-Bridge 1.5A 11V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Driver, Motor, Dual H-Bridge, 24Vqfn; Motor Type Texas Instruments |
| Configuration | PCB Mount | PCB Mount; 24-VFQFN Exposed Pad | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||
| DC Input | 2 to 11 volts | 2 to 11 volts | 2 to 11 volts | 11 volts | 2 to 11 volts | |||
| Peak Current | 2.2 amps | 1.5 amps | ||||||
| AC Input | 2 to 11 volts | 2 to 11 volts | 2 to 11 volts |