Cooper Bussmann, Inc. FUSEHOLDER, PANEL MOUNT, 5MM X 20MM, LOW PROFILE, SNAP IN HTB-84M

Description
The 32 Models of the Buss HTB fuseholder offer complete design flexibility. Their reduced size permits maximum space utilization. Their appearance is compatible with aesthetically designed equipment. Designed to UL, CSA and IEC (SEMKO and VDE) standards. The HTB-4 offers high profile while the HTB-2 offers a low profile mounting option. The HTB-6 mounts through rear of panel permitting wire connections to be made to holder before mounting in panel. The HTB-8 provides fast, easy and secure mounting without tools or hardware. Terminal options include in-line or right angle solder 3⁄16" quick-connect and in-line or right angle 1⁄4" quick-connect. The HTB will accept both 1⁄4" × 11⁄4" and 5 mm × 20 mm fuses simply by changing the carriers. 250 volts.
Description
The 32 Models of the Buss HTB fuseholder offer complete design flexibility. Their reduced size permits maximum space utilization. Their appearance is compatible with aesthetically designed equipment. Designed to UL, CSA and IEC (SEMKO and VDE) standards. The HTB-4 offers high profile while the HTB-2 offers a low profile mounting option. The HTB-6 mounts through rear of panel permitting wire connections to be made to holder before mounting in panel. The HTB-8 provides fast, easy and secure mounting without tools or hardware. Terminal options include in-line or right angle solder 3⁄16" quick-connect and in-line or right angle 1⁄4" quick-connect. The HTB will accept both 1⁄4" × 11⁄4" and 5 mm × 20 mm fuses simply by changing the carriers. 250 volts.

Suppliers

Company
Product
Description
Supplier Links
FUSEHOLDER, PANEL MOUNT, 5MM X 20MM, LOW PROFILE, SNAP IN - 70149565 - Allied Electronics, Inc.
Fort Worth, TX, USA
FUSEHOLDER, PANEL MOUNT, 5MM X 20MM, LOW PROFILE, SNAP IN
70149565
FUSEHOLDER, PANEL MOUNT, 5MM X 20MM, LOW PROFILE, SNAP IN 70149565
The 32 Models of the Buss HTB fuseholder offer complete design flexibility. Their reduced size permits maximum space utilization. Their appearance is compatible with aesthetically designed equipment. Designed to UL, CSA and IEC (SEMKO and VDE) standards. The HTB-4 offers high profile while the HTB-2 offers a low profile mounting option. The HTB-6 mounts through rear of panel permitting wire connections to be made to holder before mounting in panel. The HTB-8 provides fast, easy and secure mounting without tools or hardware. Terminal options include in-line or right angle solder 3⁄16" quick-connect and in-line or right angle 1⁄4" quick-connect. The HTB will accept both 1⁄4" × 11⁄4" and 5 mm × 20 mm fuses simply by changing the carriers. 250 volts.

The 32 Models of the Buss HTB fuseholder offer complete design flexibility. Their reduced size permits maximum space utilization. Their appearance is compatible with aesthetically designed equipment. Designed to UL, CSA and IEC (SEMKO and VDE) standards. The HTB-4 offers high profile while the HTB-2 offers a low profile mounting option. The HTB-6 mounts through rear of panel permitting wire connections to be made to holder before mounting in panel. The HTB-8 provides fast, easy and secure mounting without tools or hardware. Terminal options include in-line or right angle solder 3⁄16" quick-connect and in-line or right angle 1⁄4" quick-connect. The HTB will accept both 1⁄4" × 11⁄4" and 5 mm × 20 mm fuses simply by changing the carriers. 250 volts.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Fuse Holders
Product Number 70149565
Product Name FUSEHOLDER, PANEL MOUNT, 5MM X 20MM, LOW PROFILE, SNAP IN
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuseholders - 486-1170-ND - DigiKey
Specs
Rated Operating Voltage 600 volts
Mounting Fuse Clip
View Details
Fuse Holders - 1444545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 125 amps
Operating Temperature 23 to 104 F (-5 to 40 C)
View Details