Professional range of Cooper Bussmann panel mounted fuse holders from the HTB series.
Panel Monut
Current Rating = 16A
Voltage Rating = 250V
Cap Style = Manual
Compatible Fuse Length = 20mm
Compatible Fuse Diameter = 5mm
Compatible Fuse Dimensions = 5 x 20mm
Series = HTB
Body Material = Thermoplastic
Contact Material = Tin Plated Brass
Standards Met = CE, CSA Certified, RoHS Compliant, SEMKO Certification, UL Recognized, VDE Certified
Fuseholder, Panel Mount, 5mm X 20mm, For 1/4 X 1-1/4 Fuses, Low Profile Rear Hex
RS Components, Ltd. | Allied Electronics, Inc. | |
---|---|---|
Product Category | Fuse Holders | Fuse Holders |
Product Number | 8527269 | 70149651 |
Product Name | Fuseholder, Panel Mount, 5mm X 20mm, For 1/4 X 1-1/4 Fuses, Low Profile Rear Hex | |
Normal Operating Current | 16 amps |