Eaton Corporation Legend Plate HT8LP47

Description
JUMBO TYPE 30.5 MM SIZE 2 POSITION SELECTOR SWITCH USED ON SQUARE SHAPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE START STOP LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X 2.19 INCH H LEGEND PLATE SIZE HT800 MODEL
Datasheet
Description
JUMBO TYPE 30.5 MM SIZE 2 POSITION SELECTOR SWITCH USED ON SQUARE SHAPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE START STOP LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X 2.19 INCH H LEGEND PLATE SIZE HT800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Legend Plate - HT8LP47 - Eaton Corporation
Cleveland, OH, USA
Legend Plate
HT8LP47
Legend Plate HT8LP47
JUMBO TYPE 30.5 MM SIZE 2 POSITION SELECTOR SWITCH USED ON SQUARE SHAPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE START STOP LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X 2.19 INCH H LEGEND PLATE SIZE HT800 MODEL
  • JUMBO TYPE
  • 30.5 MM SIZE
  • 2 POSITION SELECTOR SWITCH USED ON
  • SQUARE SHAPE
  • NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
  • START STOP LEGEND
  • BLACK BACKGROUND COLOR
  • 3/16 INCH LETTERING SIZE
  • 2.19 INCH W X 2.19 INCH H LEGEND PLATE SIZE
  • HT800 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Uncategorized Products
Product Number HT8LP47
Product Name Legend Plate
Unlock Full Specs
to access all available technical data