Tripp Lite by Eaton Suppressor; No. Of Outlets Eaton Tripp Lite HT706TV

Description
SUPPRESSOR; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:60kA; Energy Rating:1500J; Product Range:-; External Depth:2.75" RoHS Compliant: NA
Description
SUPPRESSOR; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:60kA; Energy Rating:1500J; Product Range:-; External Depth:2.75" RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Suppressor; No. Of Outlets Eaton Tripp Lite - 63J6506 - Newark, An Avnet Company
Chicago, IL, United States
Suppressor; No. Of Outlets Eaton Tripp Lite
63J6506
Suppressor; No. Of Outlets Eaton Tripp Lite 63J6506
SUPPRESSOR; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:60kA; Energy Rating:1500J; Product Range:-; External Depth:2.75" RoHS Compliant: NA

SUPPRESSOR; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:60kA; Energy Rating:1500J; Product Range:-; External Depth:2.75" RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 63J6506
Product Name Suppressor; No. Of Outlets Eaton Tripp Lite
Number of Outlets 7
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1585T8A1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 8
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685406 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 10
Outlets Type f - german schuko
View Details
International Socket Strip-Rack Mount - 85010113 - Interpower
Specs
Voltage 250VAC
Number of Outlets 7
Current 10.0 amps
View Details
Outlet Strip - 04000.63.05 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details