Cooper Bussmann, Inc. Fuse Holder, 10.3 X 38Mm, Panel Mount; Fuse Holder Type Eaton Bussmann HPM-D

Description
FUSE HOLDER, 10.3 X 38MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:13/32" x 1-1/2"; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:HPM Series; Voltage Rating VAC:600V RoHS Compliant: No
Datasheet
Description
FUSE HOLDER, 10.3 X 38MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:13/32" x 1-1/2"; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:HPM Series; Voltage Rating VAC:600V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 10.3 X 38Mm, Panel Mount; Fuse Holder Type Eaton Bussmann - 08J0156 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 10.3 X 38Mm, Panel Mount; Fuse Holder Type Eaton Bussmann
08J0156
Fuse Holder, 10.3 X 38Mm, Panel Mount; Fuse Holder Type Eaton Bussmann 08J0156
FUSE HOLDER, 10.3 X 38MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:13/32" x 1-1/2"; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:HPM Series; Voltage Rating VAC:600V RoHS Compliant: No

FUSE HOLDER, 10.3 X 38MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:13/32" x 1-1/2"; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:HPM Series; Voltage Rating VAC:600V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 08J0156
Product Name Fuse Holder, 10.3 X 38Mm, Panel Mount; Fuse Holder Type Eaton Bussmann
Normal Operating Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - F81424-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
SMT 2 in 1 Auto Blade Holder - 3587 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
3 suppliers
Fuse Carier for 1/4
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Fuseholders - 0031.8274-ND - DigiKey
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Block; PC Mount
View Details