Cooper Bussmann, Inc. Fuse Holders HPG

Description
PanelMount;fuseHolde r;600V
Request a Quote Datasheet
Description
PanelMount;fuseHolde r;600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holders - 8527556 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
8527556
Fuse Holders 8527556
PanelMount;fuseHolde r;600V

PanelMount;fuseHolder;600V

Supplier's Site
Fuse Holder, 10.3 X 38Mm, Panel Mount; Fuse Holder Type Eaton Bussmann - 94F6742 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 10.3 X 38Mm, Panel Mount; Fuse Holder Type Eaton Bussmann
94F6742
Fuse Holder, 10.3 X 38Mm, Panel Mount; Fuse Holder Type Eaton Bussmann 94F6742
FUSE HOLDER, 10.3 X 38MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:13/32" x 1-1/2"; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:HPG Series; Voltage Rating VAC:600V RoHS Compliant: No

FUSE HOLDER, 10.3 X 38MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:13/32" x 1-1/2"; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:HPG Series; Voltage Rating VAC:600V RoHS Compliant: No

Supplier's Site Datasheet
Fuseholder;Panel-Mount;Quick-Connect; 30A; 600VAC; 13/32 X 1 1/2 (10.3 x 38.1mm) - 70149817 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder;Panel-Mount;Quick-Connect; 30A; 600VAC; 13/32 X 1 1/2 (10.3 x 38.1mm)
70149817
Fuseholder;Panel-Mount;Quick-Connect; 30A; 600VAC; 13/32 X 1 1/2 (10.3 x 38.1mm) 70149817
Fuseholder;Panel-Mou nt;Quick-Connect; 30A; 600VAC; 13/32 X 1 1/2 (10.3 x 38.1mm)

Fuseholder;Panel-Mount;Quick-Connect; 30A; 600VAC; 13/32 X 1 1/2 (10.3 x 38.1mm)

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 8527556 94F6742 70149817
Product Name Fuse Holders Fuse Holder, 10.3 X 38Mm, Panel Mount; Fuse Holder Type Eaton Bussmann Fuseholder;Panel-Mount;Quick-Connect; 30A; 600VAC; 13/32 X 1 1/2 (10.3 x 38.1mm)
Approvals / Ratings UL
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses holder - AFM-522D -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holder - 10000749 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Vertical Entry Standard Auto Blade Fuse Holder - 3522-2 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting THM
View Details
6 suppliers
Fuse Carrier for 5x20mm fuses - 80920211 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details