Cooper Bussmann, Inc. Modular Fuse Holder, 30A, 250Vac; Fuse Holder Type Eaton Bussmann HM25030-1PR

Description
MODULAR FUSE HOLDER, 30A, 250VAC; Fuse Holder Type:Modular Fuse Holder; Fuse Current:30A; Fuse Size Held:Class H; Holder Terminals:Pressure Plate; No. of Fuses:1Fuses; Product Range:HM Series; Voltage Rating VAC:250V RoHS Compliant: Yes
Datasheet
Description
MODULAR FUSE HOLDER, 30A, 250VAC; Fuse Holder Type:Modular Fuse Holder; Fuse Current:30A; Fuse Size Held:Class H; Holder Terminals:Pressure Plate; No. of Fuses:1Fuses; Product Range:HM Series; Voltage Rating VAC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Fuse Holder, 30A, 250Vac; Fuse Holder Type Eaton Bussmann - 02AC7254 - Newark, An Avnet Company
Chicago, IL, United States
Modular Fuse Holder, 30A, 250Vac; Fuse Holder Type Eaton Bussmann
02AC7254
Modular Fuse Holder, 30A, 250Vac; Fuse Holder Type Eaton Bussmann 02AC7254
MODULAR FUSE HOLDER, 30A, 250VAC; Fuse Holder Type:Modular Fuse Holder; Fuse Current:30A; Fuse Size Held:Class H; Holder Terminals:Pressure Plate; No. of Fuses:1Fuses; Product Range:HM Series; Voltage Rating VAC:250V RoHS Compliant: Yes

MODULAR FUSE HOLDER, 30A, 250VAC; Fuse Holder Type:Modular Fuse Holder; Fuse Current:30A; Fuse Size Held:Class H; Holder Terminals:Pressure Plate; No. of Fuses:1Fuses; Product Range:HM Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 02AC7254
Product Name Modular Fuse Holder, 30A, 250Vac; Fuse Holder Type Eaton Bussmann
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Carrier for 5x20mm fuses - 80920212 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Blocks - V-45BB -  - VICFUSE
Specs
Normal Operating Current 30 amps
Rated Operating Voltage 1000 to ? volts
Approvals / Ratings UL
View Details
Street Lighting Fuse Boxes - 357322-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details