HLT-04 is a through-hole fuseholder designed for use with GMT-type indicating fuses, featuring wire wrap terminals and a thermoplastic body with UL 94V0 flammability rating. It supports electrical ratings of 60V DC and 125V AC, with a current capacity of 15A at 60V DC. The unit measures 25.9mm in length, 21.4mm in width, and 16.3mm in height, and is certified under UL Recognized Guide #IZLT2, File E14853. Terminals are tin-plated bifurcated copper, and panel mounting requires three 2.4mm diameter holes per pole.
Fuse Holder 60VDC Pin Through Hole Product overview: HLT-04 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, Fuseholders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 140-HLT-04 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 140-HLT-04 |
| Product Name | Through-Hole Circuit Protection Fuse |
| Fuse Material | Thermoplastic |