Eaton Corporation Fuseholders HLR-2A

Description
Fuse Holder 15A 300V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 15A 300V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 283-4444-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
283-4444-ND
Fuseholders 283-4444-ND
Fuse Holder 15A 300V 1 Circuit Cartridge Panel Mount

Fuse Holder 15A 300V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 15A, 300V, Wire Leaded; Fuse Holder Type Eaton Bussmann - 03J4721 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 15A, 300V, Wire Leaded; Fuse Holder Type Eaton Bussmann
03J4721
Fuse Holder, 15A, 300V, Wire Leaded; Fuse Holder Type Eaton Bussmann 03J4721
FUSE HOLDER, 15A, 300V, WIRE LEADED; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:-; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:HLR Series; Voltage Rating VAC:300V RoHS Compliant: Yes

FUSE HOLDER, 15A, 300V, WIRE LEADED; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:-; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:HLR Series; Voltage Rating VAC:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 283-4444-ND 03J4721
Product Name Fuseholders Fuse Holder, 15A, 300V, Wire Leaded; Fuse Holder Type Eaton Bussmann
Rated Operating Voltage 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses Auto In-line fuse holders - VF-211AS -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
View Details
Fuse Holders - 563784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
Fuse Holder - 41715307 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Solder Lug Fuse Clip-Flat Tab - 3533 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers