Eaton Corp. / Commercial Controls Division Circuit Breaker, 3 Pole, 400A; Product Range Eaton Cutler Hammer HKD3400

Description
CIRCUIT BREAKER, 3 POLE, 400A; Product Range:HKD Series; Current Rating:400A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No
Datasheet
Description
CIRCUIT BREAKER, 3 POLE, 400A; Product Range:HKD Series; Current Rating:400A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 3 Pole, 400A; Product Range Eaton Cutler Hammer - 50K9743 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 400A; Product Range Eaton Cutler Hammer
50K9743
Circuit Breaker, 3 Pole, 400A; Product Range Eaton Cutler Hammer 50K9743
CIRCUIT BREAKER, 3 POLE, 400A; Product Range:HKD Series; Current Rating:400A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

CIRCUIT BREAKER, 3 POLE, 400A; Product Range:HKD Series; Current Rating:400A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 50K9743
Product Name Circuit Breaker, 3 Pole, 400A; Product Range Eaton Cutler Hammer
Rated AC Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-4400.0010-ND - DigiKey
Specs
Rated Current 3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2 suppliers
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - A-0701T -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 50 volts
Rated Current 2 to 50 amps
View Details