Eaton Corporation Fuseholders HHN

Description
Fuse Holder 30A 32V 1 Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet
Description
Fuse Holder 30A 32V 1 Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 283-HHN-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
283-HHN-ND
Fuseholders 283-HHN-ND
Fuse Holder 30A 32V 1 Circuit Cartridge Free Hanging (In-Line)

Fuse Holder 30A 32V 1 Circuit Cartridge Free Hanging (In-Line)

Buy Now Datasheet
Cartridge In Line Fuse Holder, 30A, 32V; Fuse Holder Type Eaton Bussmann - 99M4034 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge In Line Fuse Holder, 30A, 32V; Fuse Holder Type Eaton Bussmann
99M4034
Cartridge In Line Fuse Holder, 30A, 32V; Fuse Holder Type Eaton Bussmann 99M4034
CARTRIDGE IN LINE FUSE HOLDER, 30A, 32V; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:30A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:- RoHS Compliant: No

CARTRIDGE IN LINE FUSE HOLDER, 30A, 32V; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:30A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 283-HHN-ND 99M4034
Product Name Fuseholders Cartridge In Line Fuse Holder, 30A, 32V; Fuse Holder Type Eaton Bussmann
Rated Operating Voltage 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses Auto In-line fuse holders - VF-211K -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
View Details
Fuse Holders - 2375260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 15 amps
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Fuse Holder - 10568424 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 200 amps
View Details
3AG Fuse Cover, PVC - 4245C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
View Details