HHD is a black, heavy-duty in-line fuse holder rated for up to 30 A, designed for use with ATC blade fuses. It accepts 2x4"/#12 lead wire and is intended for automotive and low-voltage control applications. The holder is compatible with the Bussmann ATC fuse series, which operates at 32 V and supports current ratings from 1 to 40 A, with an interrupting rating of 1 kA. It meets UL Recognized standards and operates within a temperature range of -40°C to 100°C.
FUSEHOLDER AUTO INLINE FOR ATC Product overview: HHD from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuseholders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 140-HHD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 140-HHD |
| Product Name | Circuit Protection Fuse |
| Rated Current | 24 amps |