Eaton Corp. / Commercial Controls Division Electronic Circuit Breaker, 3 Pole, 225A; Product Range Eaton Cutler Hammer HFDE322521

Description
ELECTRONIC CIRCUIT BREAKER, 3 POLE, 225A; Product Range:C Series; Current Rating:225A; No. of Poles:3 Pole; Supply Voltage:600V; Circuit Breaker Mounting:DIN Rail, Panel; Load Current Max:-; Trip Time:- RoHS Compliant: No
Datasheet
Description
ELECTRONIC CIRCUIT BREAKER, 3 POLE, 225A; Product Range:C Series; Current Rating:225A; No. of Poles:3 Pole; Supply Voltage:600V; Circuit Breaker Mounting:DIN Rail, Panel; Load Current Max:-; Trip Time:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Circuit Breaker, 3 Pole, 225A; Product Range Eaton Cutler Hammer - 37AC8305 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Circuit Breaker, 3 Pole, 225A; Product Range Eaton Cutler Hammer
37AC8305
Electronic Circuit Breaker, 3 Pole, 225A; Product Range Eaton Cutler Hammer 37AC8305
ELECTRONIC CIRCUIT BREAKER, 3 POLE, 225A; Product Range:C Series; Current Rating:225A; No. of Poles:3 Pole; Supply Voltage:600V; Circuit Breaker Mounting:DIN Rail, Panel; Load Current Max:-; Trip Time:- RoHS Compliant: No

ELECTRONIC CIRCUIT BREAKER, 3 POLE, 225A; Product Range:C Series; Current Rating:225A; No. of Poles:3 Pole; Supply Voltage:600V; Circuit Breaker Mounting:DIN Rail, Panel; Load Current Max:-; Trip Time:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 37AC8305
Product Name Electronic Circuit Breaker, 3 Pole, 225A; Product Range Eaton Cutler Hammer
Rated Current 225 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 1-1393254-9 - TE Connectivity
Specs
Rated Current 30 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
Circuit Breakers - 2946-8000-0099/0000-4163-ND - DigiKey
Specs
Rated Current 8 amps
Features Trip Indicator
Text for Mounting Holder
View Details
Circuit Breakers - 486-6648-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Single Pole Supplementary D-Trip Circuit Breakers - 1DU16R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 16 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers