Eaton Corp. / Commercial Controls Division Electronic Circuit Breaker, 3 Pole, 100A; Product Range Eaton Cutler Hammer HFDE310021

Description
ELECTRONIC CIRCUIT BREAKER, 3 POLE, 100A; Product Range:C Series; Current Rating:100A; No. of Poles:3 Pole; Supply Voltage:600V; Circuit Breaker Mounting:DIN Rail, Panel; Load Current Max:-; Trip Time:- RoHS Compliant: No
Datasheet
Description
ELECTRONIC CIRCUIT BREAKER, 3 POLE, 100A; Product Range:C Series; Current Rating:100A; No. of Poles:3 Pole; Supply Voltage:600V; Circuit Breaker Mounting:DIN Rail, Panel; Load Current Max:-; Trip Time:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Circuit Breaker, 3 Pole, 100A; Product Range Eaton Cutler Hammer - 37AC8301 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Circuit Breaker, 3 Pole, 100A; Product Range Eaton Cutler Hammer
37AC8301
Electronic Circuit Breaker, 3 Pole, 100A; Product Range Eaton Cutler Hammer 37AC8301
ELECTRONIC CIRCUIT BREAKER, 3 POLE, 100A; Product Range:C Series; Current Rating:100A; No. of Poles:3 Pole; Supply Voltage:600V; Circuit Breaker Mounting:DIN Rail, Panel; Load Current Max:-; Trip Time:- RoHS Compliant: No

ELECTRONIC CIRCUIT BREAKER, 3 POLE, 100A; Product Range:C Series; Current Rating:100A; No. of Poles:3 Pole; Supply Voltage:600V; Circuit Breaker Mounting:DIN Rail, Panel; Load Current Max:-; Trip Time:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 37AC8301
Product Name Electronic Circuit Breaker, 3 Pole, 100A; Product Range Eaton Cutler Hammer
Rated Current 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T11-311-0.4-ND - DigiKey
Specs
Rated Current 0.4000 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 209-1-1-52-2-9-80-ND - DigiKey
Specs
Rated Current 80 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
2 suppliers
Automotive Circuit Breakers  VF-GCC -  - VICFUSE
Specs
Rated DC Voltage 42 volts
View Details