FUSE HOLDER, 10.3 X 38MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1-1/2"; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:TRON HEB Series; Voltage Rating VAC:600V RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Fuse Holders |
| Product Number | 95F1461 |
| Product Name | Fuse Holder, 10.3 X 38Mm; Fuse Holder Type Eaton Bussmann |
| Normal Operating Current | 30 amps |