47µH Shielded Inductor 10A 17.7mOhm Max Nonstandard
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
INDUCTOR, AEC-Q200, 47UH, SHIELDED, 10A; Inductance:47µH; RMS Current (Irms):10A; Inductor Construction:Shielde
INDUCTOR, AEC-Q200, 47UH, SHIELDED, 10A ROHS COMPLIANT: YES
DigiKey | Richardson RFPD | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 283-HCM1A2213V2-470-RTR-ND | HCM1A2213V2470R | 41AH4129 | 64AH3617 |
Product Name | Fixed Inductors | Power Inductor | Inductor, Aec-Q200, 47Uh, Shielded, 10A; Inductance Eaton Coiltronics | Inductor, Aec-Q200, 47Uh, Shielded, 10A Rohs Compliant Eaton Bussmann |
Core Material | Powdered Iron | |||
Inductance Tolerance | 20 (+/- %) | |||
DCR | 0.0177 ohms | 0.0177 ohms | ||
Rated DC Current | 15000 milliamps | 10000 milliamps | ||
SRF | 2 MHz |