Coilcraft, Inc. 026011C (0201) Ceramic Chip Inductors 026011C-12N

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
026011C (0201) Ceramic Chip Inductors - 026011C-12N - Coilcraft, Inc.
Cary, IL, USA
026011C (0201) Ceramic Chip Inductors
026011C-12N
026011C (0201) Ceramic Chip Inductors 026011C-12N
Our 026011C Series performance-optimize d 0201-size inductors offer SRF values as high as 34 GHz. Their wirewound construction, and resulting high Q factor, make them a great choice for 700 MHz LTE and 5G applications. 29 inductance values from 0.75 nH to 75 nH Optimized for 5G applications High Q factor for 700 MHz LTE Very high SRF values – as high as 34 GHz Performance-optimize d 0201 size – 0.76 × 0.33 × 0.55 mm high

Our 026011C Series performance-optimized 0201-size inductors offer SRF values as high as 34 GHz. Their wirewound construction, and resulting high Q factor, make them a great choice for 700 MHz LTE and 5G applications.


  • 29 inductance values from 0.75 nH to 75 nH
  • Optimized for 5G applications
  • High Q factor for 700 MHz LTE
  • Very high SRF values – as high as 34 GHz
  • Performance-optimized 0201 size – 0.76 × 0.33 × 0.55 mm high
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number 026011C-12N
Product Name 026011C (0201) Ceramic Chip Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
Inductance Range 0.0120 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402HL (1005) High Inductance Ceramic Chip Inductors - 0402HL-511 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402HP (1005) High Performance Ceramic Chip Inductors - 0402HPH-82N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402FL Low Profile Chip Inductors - 0402FL-221 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-R12 - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details