Cooper Bussmann, Inc. Power Inductor HCM1A1707V2-2R2-R

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor - HCM1A1707V2-2R2-R - Richardson RFPD
Downers Grove, IL, United States
Power Inductor
HCM1A1707V2-2R2-R
Power Inductor HCM1A1707V2-2R2-R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Fixed Inductors - 283-HCM1A1707V2-2R2-RTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 22A 2.41mOhm Max Nonstandard

2.2µH Shielded Inductor 22A 2.41mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 283-HCM1A1707V2-2R2-RCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 22A 2.41 MOHM

FIXED IND 2.2UH 22A 2.41 MOHM

Buy Now Datasheet
Inductor, Aec-Q200, 2.2Uh, Shielded, 22A; Inductance Eaton Coiltronics - 41AH4091 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.2Uh, Shielded, 22A; Inductance Eaton Coiltronics
41AH4091
Inductor, Aec-Q200, 2.2Uh, Shielded, 22A; Inductance Eaton Coiltronics 41AH4091
INDUCTOR, AEC-Q200, 2.2UH, SHIELDED, 22A; Inductance:2.2µH; RMS Current (Irms):22A; Inductor Construction:Shielde d; Saturation Current (Isat):31A; Product Range:HCM1AV2 Series; Inductor Case / Package:-; DC Resistance Max:0.00241ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 2.2UH, SHIELDED, 22A; Inductance:2.2µH; RMS Current (Irms):22A; Inductor Construction:Shielded; Saturation Current (Isat):31A; Product Range:HCM1AV2 Series; Inductor Case / Package:-; DC Resistance Max:0.00241ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 2.2Uh, Shielded, 22A; Inductance Eaton Coiltronics - 41AH4090 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.2Uh, Shielded, 22A; Inductance Eaton Coiltronics
41AH4090
Inductor, Aec-Q200, 2.2Uh, Shielded, 22A; Inductance Eaton Coiltronics 41AH4090
INDUCTOR, AEC-Q200, 2.2UH, SHIELDED, 22A; Inductance:2.2µH; RMS Current (Irms):22A; Inductor Construction:Shielde d; Saturation Current (Isat):31A; Product Range:HCM1AV2 Series; Inductor Case / Package:-; DC Resistance Max:0.00241ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 2.2UH, SHIELDED, 22A; Inductance:2.2µH; RMS Current (Irms):22A; Inductor Construction:Shielded; Saturation Current (Isat):31A; Product Range:HCM1AV2 Series; Inductor Case / Package:-; DC Resistance Max:0.00241ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number HCM1A1707V2-2R2-R 283-HCM1A1707V2-2R2-RTR-ND 41AH4091
Product Name Power Inductor Fixed Inductors Inductor, Aec-Q200, 2.2Uh, Shielded, 22A; Inductance Eaton Coiltronics
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-5N8 016008C-5N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details