Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
3.3µH Shielded Inductor 16.5A 4.1mOhm Max Nonstandard
FIXED IND 3.3UH 16.5A 4.1MOHM SM
INDUCTOR, AEC-Q200, 3.3UH, SHLD, 16.5A; Inductance:3.3µH; RMS Current (Irms):16.5A; Inductor Construction:Shielde
INDUCTOR, AEC-Q200, 3.3UH, SHLD, 16.5A; Inductance:3.3µH; RMS Current (Irms):16.5A; Inductor Construction:Shielde
Richardson RFPD | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
Product Number | HCM1A1307V23R3R | 283-HCM1A1307V2-3R3-RTR-ND | 41AH4064 |
Product Name | Power Inductor | Fixed Inductors | Inductor, Aec-Q200, 3.3Uh, Shld, 16.5A; Inductance Eaton Coiltronics |
Core Material | Powdered Iron | ||
Inductance Tolerance | 20 (+/- %) | ||
DCR | 0.0041 ohms | 0.0041 ohms | |
Rated DC Current | 18000 milliamps | 16500 milliamps | |
SRF | 18 MHz |