Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1.8µH Shielded Inductor 17A 3.74mOhm Max Nonstandard
FIXED IND 1.8UH 17A 3.74MOHM SMD
INDUCTOR, AEC-Q200, 1.8UH, SHIELDED, 17A; Inductance:1.8µH; RMS Current (Irms):17A; Inductor Construction:Shielde
INDUCTOR, AEC-Q200, 1.8UH, SHIELDED, 17A; Inductance:1.8µH; RMS Current (Irms):17A; Inductor Construction:Shielde
Richardson RFPD | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
Product Number | HCM1A1305V21R8R | 283-HCM1A1305V2-1R8-RTR-ND | 41AH4012 |
Product Name | Power Inductor | Fixed Inductors | Inductor, Aec-Q200, 1.8Uh, Shielded, 17A; Inductance Eaton Coiltronics |
Core Material | Powdered Iron | ||
Inductance Tolerance | 20 (+/- %) | ||
DCR | 0.0037 ohms | 0.0037 ohms | |
Rated DC Current | 26000 milliamps | 17000 milliamps | |
SRF | 30 MHz |