Cooper Bussmann, Inc. Fuse Holder, Panel Mount; Fuse Holder Type Eaton Bussmann HCM

Description
FUSE HOLDER, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:-; Holder Terminals:-; No. of Fuses:1Fuses; Product Range:HCM Series; Voltage Rating VAC:250V; Voltage Rating VDC:- RoHS Compliant: No
Datasheet
Description
FUSE HOLDER, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:-; Holder Terminals:-; No. of Fuses:1Fuses; Product Range:HCM Series; Voltage Rating VAC:250V; Voltage Rating VDC:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, Panel Mount; Fuse Holder Type Eaton Bussmann - 27F821 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Panel Mount; Fuse Holder Type Eaton Bussmann
27F821
Fuse Holder, Panel Mount; Fuse Holder Type Eaton Bussmann 27F821
FUSE HOLDER, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:-; Holder Terminals:-; No. of Fuses:1Fuses; Product Range:HCM Series; Voltage Rating VAC:250V; Voltage Rating VDC:- RoHS Compliant: No

FUSE HOLDER, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:-; Holder Terminals:-; No. of Fuses:1Fuses; Product Range:HCM Series; Voltage Rating VAC:250V; Voltage Rating VDC:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 27F821
Product Name Fuse Holder, Panel Mount; Fuse Holder Type Eaton Bussmann
Normal Operating Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2773907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details
Fuse Holders - 1737973 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (10.3 x 38mm)
Operating Temperature -40 F (-40 C)
View Details
2 suppliers