Eaton Corporation Power Inductor HC8-R75-R

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor - HC8-R75-R - Richardson RFPD
Downers Grove, IL, United States
Power Inductor
HC8-R75-R
Power Inductor HC8-R75-R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Fixed Inductors - 283-HC8-R75-RCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
283-HC8-R75-RCT-ND
Fixed Inductors 283-HC8-R75-RCT-ND
750nH Unshielded Wirewound Inductor 18.8A 3.4mOhm Max Nonstandard

750nH Unshielded Wirewound Inductor 18.8A 3.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 283-HC8-R75-RDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
283-HC8-R75-RDKR-ND
Fixed Inductors 283-HC8-R75-RDKR-ND
750nH Unshielded Wirewound Inductor 18.8A 3.4mOhm Max Nonstandard

750nH Unshielded Wirewound Inductor 18.8A 3.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 283-HC8-R75-RTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
283-HC8-R75-RTR-ND
Fixed Inductors 283-HC8-R75-RTR-ND
750nH Unshielded Wirewound Inductor 18.8A 3.4mOhm Max Nonstandard

750nH Unshielded Wirewound Inductor 18.8A 3.4mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 750Nh, 32.7A, Smd, Full Reel; Inductance Eaton Coiltronics - 27K7624 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 750Nh, 32.7A, Smd, Full Reel; Inductance Eaton Coiltronics
27K7624
Inductor, Shielded, 750Nh, 32.7A, Smd, Full Reel; Inductance Eaton Coiltronics 27K7624
INDUCTOR, SHIELDED, 750NH, 32.7A, SMD, FULL REEL; Inductance:750nH; RMS Current (Irms):18.8A; Inductor Construction:Shielde d; Saturation Current (Isat):32.7A; Product Range:HC8 Series; DC Resistance Max:0.0034ohm; Product Height:4mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 750NH, 32.7A, SMD, FULL REEL; Inductance:750nH; RMS Current (Irms):18.8A; Inductor Construction:Shielded; Saturation Current (Isat):32.7A; Product Range:HC8 Series; DC Resistance Max:0.0034ohm; Product Height:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number HC8-R75-R 283-HC8-R75-RCT-ND 27K7624
Product Name Power Inductor Fixed Inductors Inductor, Shielded, 750Nh, 32.7A, Smd, Full Reel; Inductance Eaton Coiltronics
Operating Temperature -40 to 155 C (-40 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J683JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-7N5 0201CT-7N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2469836 - RS Components, Ltd.
Specs
Inductance Range 47 microH
Rated DC Current 2800 milliamps
Standards and Certifications RoHS
View Details