Tripp Lite by Eaton 350W Power Inverter/Charger for Mobile Medical Equipment, 120V - IEC 60601-1, Remote User Interface HC350SR

Description
Features 350W 120V Medical-Grade Mobile Power Inverter/Charger for Medical CartsThis cost-effective hospital-cart power inverter/charger for medical equipment integrates seamlessly into your existing system. The HC350SR medical inverter battery charger is the ideal solution for providing safe, compliant power to mobile medical equipment used both inside and outside patient care areas. It is compatible with SLA batteries (not included). Medical Inverter Provides IEC 60601-1 Compliance for All Connected Electronic DevicesAn isolation transformer reduces the cumulative shock potential of connected equipment, which helps ensure IEC 60601-1 compliance for use in every sector of healthcare facilities, including patient care areas. In addition to IEC 60601-1, this module meets NFPA, NEC and Joint Commission standards. Smart Charging System for Long Battery LifeThe advanced three-stage charger recharges batteries faster and more safely than conventional chargers. An internal automatic transfer switch (ATS) lets the module power connected equipment while also recharging the battery at the same time. The HC350SR can provide multiple hours of AC power in standard configuration, though runtime varies depending on battery condition and load. Combats Electromagnetic Interference That Can Harm EquipmentVarious electromagnetic and radio sources found in virtually every medical facility can cause disruptive interference on the AC line. Known as EMI (electromagnetic interference) and RFI (radio frequency interference), this line noise is a common cause of performance problems and can lead to incremental hardware damage and data corruption. The HC350SR incorporates technology that filters out disruptive line noise so it won’t affect your equipment. Superior Design for Simple Fuss-Free UseThe HC350SR’s simple cart and fleet management lets you track usage data at a glance. Tripp Lite’s free downloadable PowerAlert software automatically saves valuable patient data from loss or corruption if the cart is left unattended and battery power is depleted. An included remote user interface displays output and battery status and features on/off and alarm-mute switches. Rugged Construction Sure to Stand Up to Demanding EnvironmentsThe compact steel housing features a USB communication port and one C13 AC outlet on a six-inch dongle for connecting a device’s power cord. It is designed to endure in severe medical environments where reliable power is essential. Typical Applications Power a computer, monitor, USB hub, barcode scanner or other equipment on a mobile medical cart used inside or outside patient care areas Package Includes HC350SR 350W Power Inverter/Charger for Mobile Medical Equipment, 120V Remote user interface
Request a Quote Datasheet
Description
Features 350W 120V Medical-Grade Mobile Power Inverter/Charger for Medical CartsThis cost-effective hospital-cart power inverter/charger for medical equipment integrates seamlessly into your existing system. The HC350SR medical inverter battery charger is the ideal solution for providing safe, compliant power to mobile medical equipment used both inside and outside patient care areas. It is compatible with SLA batteries (not included). Medical Inverter Provides IEC 60601-1 Compliance for All Connected Electronic DevicesAn isolation transformer reduces the cumulative shock potential of connected equipment, which helps ensure IEC 60601-1 compliance for use in every sector of healthcare facilities, including patient care areas. In addition to IEC 60601-1, this module meets NFPA, NEC and Joint Commission standards. Smart Charging System for Long Battery LifeThe advanced three-stage charger recharges batteries faster and more safely than conventional chargers. An internal automatic transfer switch (ATS) lets the module power connected equipment while also recharging the battery at the same time. The HC350SR can provide multiple hours of AC power in standard configuration, though runtime varies depending on battery condition and load. Combats Electromagnetic Interference That Can Harm EquipmentVarious electromagnetic and radio sources found in virtually every medical facility can cause disruptive interference on the AC line. Known as EMI (electromagnetic interference) and RFI (radio frequency interference), this line noise is a common cause of performance problems and can lead to incremental hardware damage and data corruption. The HC350SR incorporates technology that filters out disruptive line noise so it won’t affect your equipment. Superior Design for Simple Fuss-Free UseThe HC350SR’s simple cart and fleet management lets you track usage data at a glance. Tripp Lite’s free downloadable PowerAlert software automatically saves valuable patient data from loss or corruption if the cart is left unattended and battery power is depleted. An included remote user interface displays output and battery status and features on/off and alarm-mute switches. Rugged Construction Sure to Stand Up to Demanding EnvironmentsThe compact steel housing features a USB communication port and one C13 AC outlet on a six-inch dongle for connecting a device’s power cord. It is designed to endure in severe medical environments where reliable power is essential. Typical Applications Power a computer, monitor, USB hub, barcode scanner or other equipment on a mobile medical cart used inside or outside patient care areas Package Includes HC350SR 350W Power Inverter/Charger for Mobile Medical Equipment, 120V Remote user interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
350W Power Inverter/Charger for Mobile Medical Equipment, 120V - IEC 60601-1, Remote User Interface - HC350SR - Tripp Lite by Eaton
Chicago, IL, United States
350W Power Inverter/Charger for Mobile Medical Equipment, 120V - IEC 60601-1, Remote User Interface
HC350SR
350W Power Inverter/Charger for Mobile Medical Equipment, 120V - IEC 60601-1, Remote User Interface HC350SR
Features 350W 120V Medical-Grade Mobile Power Inverter/Charger for Medical CartsThis cost-effective hospital-cart power inverter/charger for medical equipment integrates seamlessly into your existing system. The HC350SR medical inverter battery charger is the ideal solution for providing safe, compliant power to mobile medical equipment used both inside and outside patient care areas. It is compatible with SLA batteries (not included). Medical Inverter Provides IEC 60601-1 Compliance for All Connected Electronic DevicesAn isolation transformer reduces the cumulative shock potential of connected equipment, which helps ensure IEC 60601-1 compliance for use in every sector of healthcare facilities, including patient care areas. In addition to IEC 60601-1, this module meets NFPA, NEC and Joint Commission standards. Smart Charging System for Long Battery LifeThe advanced three-stage charger recharges batteries faster and more safely than conventional chargers. An internal automatic transfer switch (ATS) lets the module power connected equipment while also recharging the battery at the same time. The HC350SR can provide multiple hours of AC power in standard configuration, though runtime varies depending on battery condition and load. Combats Electromagnetic Interference That Can Harm EquipmentVarious electromagnetic and radio sources found in virtually every medical facility can cause disruptive interference on the AC line. Known as EMI (electromagnetic interference) and RFI (radio frequency interference), this line noise is a common cause of performance problems and can lead to incremental hardware damage and data corruption. The HC350SR incorporates technology that filters out disruptive line noise so it won’t affect your equipment. Superior Design for Simple Fuss-Free UseThe HC350SR’s simple cart and fleet management lets you track usage data at a glance. Tripp Lite’s free downloadable PowerAlert software automatically saves valuable patient data from loss or corruption if the cart is left unattended and battery power is depleted. An included remote user interface displays output and battery status and features on/off and alarm-mute switches. Rugged Construction Sure to Stand Up to Demanding EnvironmentsThe compact steel housing features a USB communication port and one C13 AC outlet on a six-inch dongle for connecting a device’s power cord. It is designed to endure in severe medical environments where reliable power is essential. Typical Applications Power a computer, monitor, USB hub, barcode scanner or other equipment on a mobile medical cart used inside or outside patient care areas Package Includes HC350SR 350W Power Inverter/Charger for Mobile Medical Equipment, 120V Remote user interface

Features

350W 120V Medical-Grade Mobile Power Inverter/Charger for Medical CartsThis cost-effective hospital-cart power inverter/charger for medical equipment integrates seamlessly into your existing system. The HC350SR medical inverter battery charger is the ideal solution for providing safe, compliant power to mobile medical equipment used both inside and outside patient care areas. It is compatible with SLA batteries (not included).
Medical Inverter Provides IEC 60601-1 Compliance for All Connected Electronic DevicesAn isolation transformer reduces the cumulative shock potential of connected equipment, which helps ensure IEC 60601-1 compliance for use in every sector of healthcare facilities, including patient care areas. In addition to IEC 60601-1, this module meets NFPA, NEC and Joint Commission standards.
Smart Charging System for Long Battery LifeThe advanced three-stage charger recharges batteries faster and more safely than conventional chargers. An internal automatic transfer switch (ATS) lets the module power connected equipment while also recharging the battery at the same time. The HC350SR can provide multiple hours of AC power in standard configuration, though runtime varies depending on battery condition and load.
Combats Electromagnetic Interference That Can Harm EquipmentVarious electromagnetic and radio sources found in virtually every medical facility can cause disruptive interference on the AC line. Known as EMI (electromagnetic interference) and RFI (radio frequency interference), this line noise is a common cause of performance problems and can lead to incremental hardware damage and data corruption. The HC350SR incorporates technology that filters out disruptive line noise so it won’t affect your equipment.
Superior Design for Simple Fuss-Free UseThe HC350SR’s simple cart and fleet management lets you track usage data at a glance. Tripp Lite’s free downloadable PowerAlert software automatically saves valuable patient data from loss or corruption if the cart is left unattended and battery power is depleted. An included remote user interface displays output and battery status and features on/off and alarm-mute switches.
Rugged Construction Sure to Stand Up to Demanding EnvironmentsThe compact steel housing features a USB communication port and one C13 AC outlet on a six-inch dongle for connecting a device’s power cord. It is designed to endure in severe medical environments where reliable power is essential.

Typical Applications

  • Power a computer, monitor, USB hub, barcode scanner or other equipment on a mobile medical cart used inside or outside patient care areas

Package Includes

  • HC350SR 350W Power Inverter/Charger for Mobile Medical Equipment, 120V
  • Remote user interface
Supplier's Site
DC to AC (Power) Inverters - 95-HC350SR-ND - DigiKey
Thief River Falls, MN, United States
DC to AC (Power) Inverters
95-HC350SR-ND
DC to AC (Power) Inverters 95-HC350SR-ND
HC350SR

HC350SR

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey
Product Category Power Supplies Power Supplies
Product Number HC350SR 95-HC350SR-ND
Product Name 350W Power Inverter/Charger for Mobile Medical Equipment, 120V - IEC 60601-1, Remote User Interface DC to AC (Power) Inverters
Type DC/AC Inverter DC/AC Inverter; 1
AC Output Voltage 120.0 volts 120.0 volts
DC Output Power 150 watts
Phase Single-Phase Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Switching Power Supplies - 1227168 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details