Eaton Corporation Fuseholders H25030-2S

Description
Fuse Block 30A 250V 2 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 30A 250V 2 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 283-3386-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
283-3386-ND
Fuseholders 283-3386-ND
Fuse Block 30A 250V 2 Circuit Cartridge Chassis Mount

Fuse Block 30A 250V 2 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Holder - 414092 - Radwell International
Willingboro, NJ, United States
Fuse Holder
414092
Fuse Holder 414092
DISCONTINUED BY MANUFACTURER, FUSE HOLDER, H250 SERIES, CLASS H, 30 AMP, 2 POLE, 250 VAC, SCREW MOUNTING. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FUSE HOLDER, H250 SERIES, CLASS H, 30 AMP, 2 POLE, 250 VAC, SCREW MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse Block, Class H Fuse, Screw Mount; Fuse Holder Type Eaton Bussmann - 94F2083 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block, Class H Fuse, Screw Mount; Fuse Holder Type Eaton Bussmann
94F2083
Fuse Block, Class H Fuse, Screw Mount; Fuse Holder Type Eaton Bussmann 94F2083
FUSE BLOCK, CLASS H FUSE, SCREW MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:Class H; Holder Terminals:Screw; No. of Fuses:2Fuses; Product Range:H250 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE BLOCK, CLASS H FUSE, SCREW MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:Class H; Holder Terminals:Screw; No. of Fuses:2Fuses; Product Range:H250 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 283-3386-ND 414092 94F2083
Product Name Fuseholders Fuse Holder Fuse Block, Class H Fuse, Screw Mount; Fuse Holder Type Eaton Bussmann
Rated Operating Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fuse Holders/Fuse Bases - VFNT5 -  - VICFUSE
Specs
Rated Operating Voltage 1000 volts
View Details
Fuse Holders - 2624256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
View Details
Fuse Holder - 6512132 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuseholders - 36-3564-ND - DigiKey
Keystone Electronics Corp.
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Clip
View Details
2 suppliers