VICFUSE Fuse Blocks - VF-2007

Description
Rated current: 10A Rated voltage: 250V Applicable fuse:5*20mm Safety certification: 1, parameter: Insertion/extraction force:1Kg.Min Dielectric strength:AC2000V Min 60Sec Insulation resistance:100MΩ Min 500VDC Temperature rise:60℃ Max voltage drop:15mV Max 2, Product diagram:
Request a Quote
Description
Rated current: 10A Rated voltage: 250V Applicable fuse:5*20mm Safety certification: 1, parameter: Insertion/extraction force:1Kg.Min Dielectric strength:AC2000V Min 60Sec Insulation resistance:100MΩ Min 500VDC Temperature rise:60℃ Max voltage drop:15mV Max 2, Product diagram:
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuse Blocks - VF-2007 -  - VICFUSE
Shenzhen, China
Fuse Blocks - VF-2007
Fuse Blocks - VF-2007
Rated current: 10A Rated voltage: 250V Applicable fuse:5*20mm Safety certification: 1, parameter: Insertion/extraction force:1Kg.Min Dielectric strength:AC2000V Min 60Sec Insulation resistance:100MΩ Min 500VDC Temperature rise:60℃ Max voltage drop:15mV Max 2, Product diagram:

Rated current: 10A
Rated voltage: 250V
Applicable fuse:5*20mm

Safety certification:

1, parameter:
Insertion/extraction force:1Kg.Min
Dielectric strength:AC2000V Min 60Sec
Insulation resistance:100MΩ Min 500VDC
Temperature rise:60℃ Max
voltage drop:15mV Max
2, Product diagram:

Supplier's Site

Technical Specifications

  VICFUSE
Product Category Fuse Holders
Product Name Fuse Blocks - VF-2007
Normal Operating Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses holder - VF-72 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
Rated Operating Voltage 12 to 32 volts
View Details
Auto Fuses holder - ATU-06UB -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Auto Fuses holder - AGU-522V -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Auto Fuses holder - VF-82-01-1 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 25 amps
Rated Operating Voltage 32 volts
View Details