Semiconductor fuse links have a precise pre-determined performance which ensures a low arc voltage and minimum let through current. Semiconductor fuses are suited to application in the field of traction, distribution of power, motor drives and in process industries.
Melt Point Curve Class IEC 269-4. ASTA Certified
Current Rating = 325A
Fuse Standard = BS 88
Fixing Centres = 81.7mm
Application Category = gR
Tag Width = 25.4mm
Fuse Speed = FF
High Rupture Capacity = Yes
Overall Length = 107mm
Body Diameter = 34.6mm
Body Height = 55mm
RS Components, Ltd. | |
---|---|
Product Category | Fuses |
Product Number | 414998 |
Rated Current | 325 amps |