Semiconductor fuse links have a precise pre-determined performance which ensures a low arc voltage and minimum let through current. Semiconductor fuses are suited to application in the field of traction, distribution of power, motor drives and in process industries.
Melt Point Curve Class IEC 269-4. ASTA Certified
Current Rating = 30A
Fuse Standard = BS 88
Fixing Centres = 61.8mm
Application Category = gR
Tag Width = 12mm
Fuse Speed = FF
High Rupture Capacity = Yes
Overall Length = 79.5mm
Body Diameter = 17.3mm
Body Height = 50mm
RS Components, Ltd. | |
---|---|
Product Category | Fuses |
Product Number | 414869 |
Rated Current | 30 amps |