Cooper Bussmann, Inc. Fuse, Alarm Indicating, 3A, Fast Acting; Alarm Indicating Fuse Type Eaton Bussmann GMT-3

Description
FUSE, ALARM INDICATING, 3A, FAST ACTING; Alarm Indicating Fuse Type:Spring; Fuse Current:3A; Product Range:GMT Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:60VDC; Blow Characteristic:Fast Acting; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
FUSE, ALARM INDICATING, 3A, FAST ACTING; Alarm Indicating Fuse Type:Spring; Fuse Current:3A; Product Range:GMT Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:60VDC; Blow Characteristic:Fast Acting; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Alarm Indicating, 3A, Fast Acting; Alarm Indicating Fuse Type Eaton Bussmann - 02B3398 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Alarm Indicating, 3A, Fast Acting; Alarm Indicating Fuse Type Eaton Bussmann
02B3398
Fuse, Alarm Indicating, 3A, Fast Acting; Alarm Indicating Fuse Type Eaton Bussmann 02B3398
FUSE, ALARM INDICATING, 3A, FAST ACTING; Alarm Indicating Fuse Type:Spring; Fuse Current:3A; Product Range:GMT Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:60VDC; Blow Characteristic:Fast Acting; Colour:Blue RoHS Compliant: Yes

FUSE, ALARM INDICATING, 3A, FAST ACTING; Alarm Indicating Fuse Type:Spring; Fuse Current:3A; Product Range:GMT Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:60VDC; Blow Characteristic:Fast Acting; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 02B3398
Product Name Fuse, Alarm Indicating, 3A, Fast Acting; Alarm Indicating Fuse Type Eaton Bussmann
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 004110314 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 100 amps
View Details