Professional range of glass bodied fast blow fuses available in a variety of current ratings.Cooper Bussmann glass bodied fuses are ideal for protection of electrical circuits and consumer appliances.
Breaking capacity @ 250Vac:. 35A or Fuse rating x10, whichever is the greater
Current Rating = 800mA
Voltage Rating = 250V ac
Fuse Speed = T
Fuse Size = 5 x 20mm
Diameter = 5mm
Overall Length = 20mm
Body Material = Glass
RS Components, Ltd. | |
---|---|
Product Category | Fuses |
Product Number | 8483771 |
Fuse Material | Glass; Glass |