3A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
FUSE GLASS 3A 250VAC 5X20MM
FUSE, TIME DELAY, 5X20 MM, GLASS, 250 VAC, 3 AMP. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | GMC-3A-ND | GMC-3A | 15106310 |
| Product Name | Fuses | Circuit Protection - Fuses | Fuse |
| Fuse Type | Miniature | ||
| Approvals / Standards | UL; CSA | ||
| Rated Breaking Capacity | 100 amps | 100 amps |