Cooper Bussmann, Inc. GMC 3.15A BUSS FUSE GMC-3-15-R

Description
Professional range of Cooper Bussmann time delay fuses from the GMC series. Medium time-delay, low breaking capacity. 5 x 20mm physical size. Glass tube, nickel-plated brass endcap Current Rating = 3.15A Voltage Rating = 250V Fuse Speed = T Fuse Size = 5 x 20mm Diameter = 5mm Overall Length = 20mm Body Material = Glass
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8495762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of Cooper Bussmann time delay fuses from the GMC series. Medium time-delay, low breaking capacity. 5 x 20mm physical size. Glass tube, nickel-plated brass endcap Current Rating = 3.15A Voltage Rating = 250V Fuse Speed = T Fuse Size = 5 x 20mm Diameter = 5mm Overall Length = 20mm Body Material = Glass

Professional range of Cooper Bussmann time delay fuses from the GMC series.
Medium time-delay, low breaking capacity. 5 x 20mm physical size. Glass tube, nickel-plated brass endcap
Current Rating = 3.15A
Voltage Rating = 250V
Fuse Speed = T
Fuse Size = 5 x 20mm
Diameter = 5mm
Overall Length = 20mm
Body Material = Glass

Supplier's Site
GMC 3.15A BUSS FUSE - 70150774 - Allied Electronics, Inc.
Fort Worth, TX, USA
GMC 3.15A BUSS FUSE
70150774
GMC 3.15A BUSS FUSE 70150774
GMC 3.15A BUSS FUSE

GMC 3.15A BUSS FUSE

Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Fuses Fuses
Product Number 8495762 70150774
Product Name GMC 3.15A BUSS FUSE
Fuse Material Glass; Glass
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
British Blade Fuses - 16NITGG - Altech Corp.
Specs
Fuse Type Protective
Mounting Replaceable
Approvals / Standards IEC; BSI
View Details
MICRO™ High-Reliability Very Fast-Acting Subminiature Plug-In Fuse - 0262002. - Littelfuse, Inc.
Specs
Fuse Type Miniature; Subminiature
Features Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Operating Temperature 40 to 125 C (104 to 257 F)
View Details
3 suppliers