Eaton Corporation GMA 5A BUSS FUSE GMA-5-R

Description
GMA 5A BUSS FUSE
Request a Quote Datasheet
Description
GMA 5A BUSS FUSE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GMA 5A BUSS FUSE - GMA-5-R - Heilind Electronics, Inc.
Wilmington, MA, United States
GMA 5A BUSS FUSE
GMA-5-R
GMA 5A BUSS FUSE GMA-5-R
GMA 5A BUSS FUSE

GMA 5A BUSS FUSE

Buy Now
Fuses - 283-GMA-5-R-ND - DigiKey
Thief River Falls, MN, United States
5A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

5A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Fuse;Cylinder;Fast Acting;5A;Dims 5x20 mm;Glass;Cartridge;125VAC;Clip - 70149494 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder;Fast Acting;5A;Dims 5x20 mm;Glass;Cartridge;125VAC;Clip
70149494
Fuse;Cylinder;Fast Acting;5A;Dims 5x20 mm;Glass;Cartridge;125VAC;Clip 70149494
Compact 5 mm × 20 mm fuse. UL Listed, CSA Certified through 6 amps. UL Recognized through 15 amps. Glass.

Compact 5 mm × 20 mm fuse. UL Listed, CSA Certified through 6 amps. UL Recognized through 15 amps. Glass.

Supplier's Site
Fuse, Cartridge, 5A, 5X20Mm, Fast Acting; Blow Characteristic Eaton Bussmann - 50K8733 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 5A, 5X20Mm, Fast Acting; Blow Characteristic Eaton Bussmann
50K8733
Fuse, Cartridge, 5A, 5X20Mm, Fast Acting; Blow Characteristic Eaton Bussmann 50K8733
FUSE, CARTRIDGE, 5A, 5X20MM, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:GMA Series RoHS Compliant: Yes

FUSE, CARTRIDGE, 5A, 5X20MM, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:GMA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - GMA-5-R - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
GMA-5-R
Circuit Protection - Fuses GMA-5-R
FUSE GLASS 5A 125VAC 5X20MM

FUSE GLASS 5A 125VAC 5X20MM

Supplier's Site
BUSS Fuses - GMA-5-R - Galco Industrial Electronics
Madison Heights, MI, United States
BUSS Fuses
GMA-5-R
BUSS Fuses GMA-5-R
FUSE, 5A, 250V, F, 5X20mm, GLASS,

FUSE, 5A, 250V, F, 5X20mm, GLASS,

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited Galco Industrial Electronics
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number GMA-5-R 283-GMA-5-R-ND 70149494 50K8733 GMA-5-R GMA-5-R
Product Name GMA 5A BUSS FUSE Fuses Fuse;Cylinder;Fast Acting;5A;Dims 5x20 mm;Glass;Cartridge;125VAC;Clip Fuse, Cartridge, 5A, 5X20Mm, Fast Acting; Blow Characteristic Eaton Bussmann Circuit Protection - Fuses BUSS Fuses
Fuse Type Miniature
Approvals / Standards UL; CSA RoHS
Rated Breaking Capacity 10000 amps 10000 amps
Fuse Material Glass
Unlock Full Specs
to access all available technical data