Cooper Bussmann, Inc. Circuit Protection - Fuses GMA-1A

Description
FUSE GLASS 1A 250VAC 5X20MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - GMA-1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
GMA-1A
Circuit Protection - Fuses GMA-1A
FUSE GLASS 1A 250VAC 5X20MM

FUSE GLASS 1A 250VAC 5X20MM

Supplier's Site
 - 8495544 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of fast acting Cooper Bussmann fuses from the GMA series Mounting Style - Holder/Clip. Various current ratings available Current Rating = 1A Voltage Rating = 250V Fuse Speed = F Fuse Size = 5 x 20mm Diameter = 5.2mm Overall Length = 20mm Series = GMA

Professional range of fast acting Cooper Bussmann fuses from the GMA series
Mounting Style - Holder/Clip. Various current ratings available
Current Rating = 1A
Voltage Rating = 250V
Fuse Speed = F
Fuse Size = 5 x 20mm
Diameter = 5.2mm
Overall Length = 20mm
Series = GMA

Supplier's Site
GMA 1A BUSS FUSE - 70150665 - Allied Electronics, Inc.
Fort Worth, TX, USA
GMA 1A BUSS FUSE
70150665
GMA 1A BUSS FUSE 70150665
GMA 1A BUSS FUSE

GMA 1A BUSS FUSE

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited RS Components, Ltd. Allied Electronics, Inc.
Product Category Fuses Fuses Fuses
Product Number GMA-1A 8495544 70150665
Product Name Circuit Protection - Fuses GMA 1A BUSS FUSE
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Miniature 5 X 20 Cylinder Fuses - 1.4M5x20T - Altech Corp.
Specs
Fuse Type Miniature; Protective
Mounting Replaceable
Approvals / Standards UL (optional feature); IEC; VDE
View Details
5x20mm Fast-Acting Glass Body Cartridge Fuse Designed to IEC Specification - 02171.25 - Littelfuse, Inc.
Specs
Fuse Material Glass
Approvals / Standards RoHS; IEC
Features Fast Acting
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Operating Temperature 40 to 125 C (104 to 257 F)
View Details
3 suppliers