FUSE GLASS 10A 125VAC 5X20MM
Professional range of fast acting Cooper Bussmann fuses from the GMA series
Mounting Style - Holder/Clip. Various current ratings available
Current Rating = 10A
Voltage Rating = 125V ac
Fuse Speed = F
Fuse Size = 5 x 20mm
Diameter = 5.2mm
Overall Length = 20mm
Body Material = Glass
UL Class = UL 248-14
Series = GMA
Resistance = 6mOhms
Fuse;Cylinder;Fast Acting;10A;Dims 5x20mm;Glass;Cartrid
Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Fuses | Fuses | Fuses |
Product Number | GMA-10A | 8527446 | 70149762 |
Product Name | Circuit Protection - Fuses | Fuse;Cylinder;Fast Acting;10A;Dims 5x20mm;Glass;Cartridge;125VAC;Clip | |
Rated Voltage | 125 volts | 125 volts |