FUSE GLASS 100MA 250VAC 5X20MM
100mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Professional range of fast acting Cooper Bussmann fuses from the GMA series
Mounting Style - Holder/Clip. Various current ratings available
Current Rating = 100mA
Voltage Rating = 250V ac
Fuse Speed = F
Fuse Size = 5 x 20mm
Diameter = 5.2mm
Overall Length = 20mm
Body Material = Glass
Win Source Part Number: 1060893-GMA-100-R
Category: Circuit Protection>Fuses
Series: GMA
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I2t: 0.0001
DC Cold Resistance: 7.84 Ohms
Standard Package: 5
Mounting Type: Holder
Package / Case: 5mm x 20mm
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Alternative Parts (Cross-Reference): 5MF 100-R; 3403.0157; 0034.3108; 0034.1507; BK/MDL-1/8-R; BK/AGC-1/8-R; BK/C520-125-RGMA100R
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100 mA
HTSUS: 8536.10.0020
Mfr: Eaton - Electronics Division
Approval Agency: CSA, PSE, UL
Compact 5 mm × 20 mm fuse. UL Listed, CSA Certified through 6 amps. UL Recognized through 15 amps. Glass.
Acme Chip Technology Co., Limited | DigiKey | RS Components, Ltd. | Win Source Electronics | Allied Electronics, Inc. | |
---|---|---|---|---|---|
Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
Product Number | GMA-100-R | 283-GMA-100-R-ND | 8482996 | 1060893-GMA-100-R | 70149481 |
Product Name | Circuit Protection - Fuses | Fuses | Circuit Protection - Fuses | Fuse;Cylinder;Fast Acting;0.1A;Dims 5x20 mm;Glass;Cartridge;250VAC;Clip | |
Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | |
Rated Current | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |
Rated Breaking Capacity | 35 amps | 35 amps | 35 amps | ||
Fuse Type | Miniature |