Cooper Bussmann, Inc. Fuse;Cylinder;Fast Acting;1.5A;Dims 5x20 mm;Glass;Cartridge;250VAC;Clip GMA-1-5-R

Description
Professional range of fast acting Cooper Bussmann fuses from the GMA series Mounting Style - Holder/Clip. Various current ratings available Current Rating = 1.5A Voltage Rating = 250V ac Fuse Speed = F Fuse Size = 5 x 20mm Diameter = 5.2mm Overall Length = 20mm Body Material = Glass Series = GMA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8482999 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of fast acting Cooper Bussmann fuses from the GMA series Mounting Style - Holder/Clip. Various current ratings available Current Rating = 1.5A Voltage Rating = 250V ac Fuse Speed = F Fuse Size = 5 x 20mm Diameter = 5.2mm Overall Length = 20mm Body Material = Glass Series = GMA

Professional range of fast acting Cooper Bussmann fuses from the GMA series
Mounting Style - Holder/Clip. Various current ratings available
Current Rating = 1.5A
Voltage Rating = 250V ac
Fuse Speed = F
Fuse Size = 5 x 20mm
Diameter = 5.2mm
Overall Length = 20mm
Body Material = Glass
Series = GMA

Supplier's Site
Fuse;Cylinder;Fast Acting;1.5A;Dims 5x20 mm;Glass;Cartridge;250VAC;Clip - 70149479 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder;Fast Acting;1.5A;Dims 5x20 mm;Glass;Cartridge;250VAC;Clip
70149479
Fuse;Cylinder;Fast Acting;1.5A;Dims 5x20 mm;Glass;Cartridge;250VAC;Clip 70149479
Compact 5 mm × 20 mm fuse. UL Listed, CSA Certified through 6 amps. UL Recognized through 15 amps. Glass.

Compact 5 mm × 20 mm fuse. UL Listed, CSA Certified through 6 amps. UL Recognized through 15 amps. Glass.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Fuses Fuses
Product Number 8482999 70149479
Product Name Fuse;Cylinder;Fast Acting;1.5A;Dims 5x20 mm;Glass;Cartridge;250VAC;Clip
Fuse Material Glass; Glass Glass
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 4A - 81412561 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Miniature 5 X 20 Cylinder Fuses - 0.1M5x20F - Altech Corp.
Specs
Fuse Type Miniature; Protective
Mounting Replaceable
Approvals / Standards UL (optional feature); IEC; VDE
View Details
Special 2AG Fuse Series - 02200036 - Littelfuse, Inc.
Specs
Fuse Material Glass; Glass
Approvals / Standards RoHS; UL
Features Fast Acting
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Operating Temperature 40 to 125 C (104 to 257 F)
View Details
3 suppliers