Eaton Corporation Electrical, Specialty Fuses GLD-3

Description
3A 125V AC DC Fuse Indicating Fuse Holder
Request a Quote Datasheet
Description
3A 125V AC DC Fuse Indicating Fuse Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 283-GLD-3-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
283-GLD-3-ND
Electrical, Specialty Fuses 283-GLD-3-ND
3A 125V AC DC Fuse Indicating Fuse Holder

3A 125V AC DC Fuse Indicating Fuse Holder

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
GLD-3
Circuit Protection - Electrical, Specialty Fuses GLD-3
FUSE INDICATING 3A 125VAC CYL

FUSE INDICATING 3A 125VAC CYL

Supplier's Site
Fuse, Alarm Indicating 3A Non Time Delay; Alarm Indicating Fuse Type Eaton Bussmann - 27F967 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Alarm Indicating 3A Non Time Delay; Alarm Indicating Fuse Type Eaton Bussmann
27F967
Fuse, Alarm Indicating 3A Non Time Delay; Alarm Indicating Fuse Type Eaton Bussmann 27F967
FUSE, ALARM INDICATING 3A NON TIME DELAY; Alarm Indicating Fuse Type:Striker Pin; Fuse Current:3A; Product Range:GLD Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Terminals:Ferrule RoHS Compliant: No

FUSE, ALARM INDICATING 3A NON TIME DELAY; Alarm Indicating Fuse Type:Striker Pin; Fuse Current:3A; Product Range:GLD Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Terminals:Ferrule RoHS Compliant: No

Supplier's Site Datasheet
Buss Small Dimension Fuse / Bulk Eaton Bussmann - 27P4166 - Newark, An Avnet Company
Chicago, IL, United States
Buss Small Dimension Fuse / Bulk Eaton Bussmann
27P4166
Buss Small Dimension Fuse / Bulk Eaton Bussmann 27P4166
BUSS SMALL DIMENSION FUSE / Bulk

BUSS SMALL DIMENSION FUSE / Bulk

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 283-GLD-3-ND GLD-3 27F967 27P4166
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Fuse, Alarm Indicating 3A Non Time Delay; Alarm Indicating Fuse Type Eaton Bussmann Buss Small Dimension Fuse / Bulk Eaton Bussmann
Approvals / Standards CSA
Unlock Full Specs
to access all available technical data

Similar Products

Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuses - 002625023 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 16 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers