Eaton Corp. / Commercial Controls Division Ground Fault Circuit Breaker, 120V, 15A; Product Range Eaton Cutler Hammer GFCB115

Description
GROUND FAULT CIRCUIT BREAKER, 120V, 15A; Product Range:-; Voltage Rating VAC:120VAC; Voltage Rating VDC:-; Current Rating:15A; No. of Poles:1 Pole; Overload Current:-; Insulation Voltage:-; Circuit Breaker Type:GFCI
Datasheet
Description
GROUND FAULT CIRCUIT BREAKER, 120V, 15A; Product Range:-; Voltage Rating VAC:120VAC; Voltage Rating VDC:-; Current Rating:15A; No. of Poles:1 Pole; Overload Current:-; Insulation Voltage:-; Circuit Breaker Type:GFCI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Fault Circuit Breaker, 120V, 15A; Product Range Eaton Cutler Hammer - 47K8485 - Newark, An Avnet Company
Chicago, IL, United States
Ground Fault Circuit Breaker, 120V, 15A; Product Range Eaton Cutler Hammer
47K8485
Ground Fault Circuit Breaker, 120V, 15A; Product Range Eaton Cutler Hammer 47K8485
GROUND FAULT CIRCUIT BREAKER, 120V, 15A; Product Range:-; Voltage Rating VAC:120VAC; Voltage Rating VDC:-; Current Rating:15A; No. of Poles:1 Pole; Overload Current:-; Insulation Voltage:-; Circuit Breaker Type:GFCI

GROUND FAULT CIRCUIT BREAKER, 120V, 15A; Product Range:-; Voltage Rating VAC:120VAC; Voltage Rating VDC:-; Current Rating:15A; No. of Poles:1 Pole; Overload Current:-; Insulation Voltage:-; Circuit Breaker Type:GFCI

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 47K8485
Product Name Ground Fault Circuit Breaker, 120V, 15A; Product Range Eaton Cutler Hammer
Device Type Ground Fault Circuit Interrupters (GFCI)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Purpose ESD Devices - ESD206-B1-02ELS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
View Details
PRCD / RCD - P151610-F - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
View Details
Ground Fault Circuit Interrupter (GFCI) - 723-1006-ND - DigiKey
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
View Details
Varistors - 1349469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 0603; 0603 (1608m)
Standards and Certifications RoHS
View Details