Professional range of Cooper Bussmann time delay fuses from the GDC series.
Various current ratings available. Cylindrical. Mounting Style - Holder/Clip. Nickel plated brass endcap
Current Rating = 3.15A
Voltage Rating = 250V ac
Fuse Speed = T
Fuse Size = 5 x 20mm
Diameter = 5.2mm
Overall Length = 20mm
Body Material = Glass
Fuse; Cylinder; Time Delay; 3.15 A; 5 x20 mm; Cartridge; 250 V
RS Components, Ltd. | Allied Electronics, Inc. | |
---|---|---|
Product Category | Fuses | Fuses |
Product Number | 8508697 | 70149830 |
Product Name | Fuse; Cylinder; Time Delay; 3.15 A; 5 x20 mm; Cartridge; 250 V | |
Fuse Material | Glass; Glass |