FUSE GLASS 1A 250VAC 5X20MM
Professional range of Cooper Bussmann time delay fuses from the GDC series.
Various current ratings available. Cylindrical. Mounting Style - Holder/Clip. Nickel plated brass endcap
Current Rating = 1A
Voltage Rating = 250V ac
Fuse Speed = T
Fuse Size = 5 x 20mm
Diameter = 5.2mm
Overall Length = 20mm
Body Material = Glass
Acme Chip Technology Co., Limited | RS Components, Ltd. | |
---|---|---|
Product Category | Fuses | Fuses |
Product Number | GDC-1A | 8483835 |
Product Name | Circuit Protection - Fuses | |
Rated Voltage | 250 volts | 250 volts |