5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
FUSE GLASS 5A 250VAC 5X20MM
| DigiKey | RS Components, Ltd. | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 283-GDB-5A-ND | 8496055 | GDB-5A | GDB-5A |
| Product Name | Fuses | Cartridge Fuses | BUSS Fuses | Circuit Protection - Fuses |
| Fuse Type | Miniature | |||
| Approvals / Standards | VDE | RoHS | ||
| Rated Breaking Capacity | 50 amps | 50 amps |