Professional range of quick acting Cooper Bussmann fuses from the GDB series.
Cylindrical. Mounting Style - Holder/Clip. Nickel Plated Brass Endcap
Current Rating = 500mA
Voltage Rating = 250V ac
Fuse Speed = F
Fuse Size = 5 x 20mm
Diameter = 5.2mm
Overall Length = 20mm
Body Material = Glass
FUSE GLASS 500MA 250VAC 5X20MM
250 VAC, +⁄- 0.5 in. L x +0.1⁄-0.2 in. Dia., GDB Series Glass Tube Fast Acting Fuses
Designed to meet IEC 127-2, Standard Sheet 2. (5 mm × 20 mm) Glass. 35 A interrupting rating.
Low breaking capacity.
RS Components, Ltd. | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Fuses | Fuses | Fuses |
Product Number | 8483804 | GDB-500MA | 70150922 |
Product Name | Circuit Protection - Fuses | Fuse;Cylinder;Fast Acting;0.5A;Dims 5x20mm;Glass;Cartridge;250VAC;PCB | |
Fuse Material | Glass; Glass | Glass | |
Rated Voltage | 250 volts | 250 volts | 250 volts |
Rated Current | 0.5000 amps | 0.5000 amps | 0.5000 amps |
Rated Breaking Capacity | 35 amps |